DigiKey Voltage Regulators - DC DC Switching Regulators MAX748AEWE+T-ND

Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX748AEWE+T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX748AEWE+T-ND
Voltage Regulators - DC DC Switching Regulators MAX748AEWE+T-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX748AEWE+T-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 161-LTC7804HMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310HV#WTRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1623EAP+TCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)"
View Details