"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Programmable ±12V, ±15V 2 Output 2A (Switch) 16-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX743CWE+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" |
| Special Features | Multiple Outputs |
| Output Voltage | 12 to 15 volts |