10MHz XO (Standard) CMOS Oscillator 2.7V ~ 5.5V Enable/Disable SC-74A, SOT-753
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | MAX7382CMUK+T-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; SC-74A, SOT-753 |
| Features / Standards | Lead-Free |