DigiKey Voltage Regulators - DC DC Switching Regulators MAX735CSA+T-ND

Description
"Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 275mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 275mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX735CSA+T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX735CSA+T-ND
Voltage Regulators - DC DC Switching Regulators MAX735CSA+T-ND
"Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 275mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck-Boost Switching Regulator IC Negative Fixed -5V 1 Output 275mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX735CSA+T-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3704IMS-ND - DigiKey
Specs
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw 50 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - 161-LT3380EUJM#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-WFQFN Exposed Pad
Output Voltage 0.7250 to 5.5 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1879EGN#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310JV-1#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details