"Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX731CWE+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" |
| Output Voltage | 5 volts |