Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 40mA 8-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX666ESA-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 1.3 to 16 volts |