DigiKey Voltage Regulators - DC DC Switching Regulators MAX665CWE-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX665CWE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX665CWE-ND
Voltage Regulators - DC DC Switching Regulators MAX665CWE-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX665CWE-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Output Voltage 2 volts
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC1879EGN#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1682IMS8-3.3#PBF-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 505-MAX860EUA+-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 2 volts
View Details
DC DC Switching Controllers - 161-LTC7818JUJ#PBF-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 40-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details