DigiKey Voltage Regulators - DC DC Switching Regulators MAX665CPA+-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX665CPA+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX665CPA+-ND
Voltage Regulators - DC DC Switching Regulators MAX665CPA+-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX665CPA+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
Output Voltage 2 volts
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7803JUD#WPBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LT3752HFE-1#WTRPBFTR-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1261LCMS8-4.5#PBF-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage -4.5 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3601IUD#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 16-WFQFN Exposed Pad
View Details