"Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX662ACPA+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" |
| Output Voltage | 12 volts |
| IOUT | 0.0300 amps |