DigiKey Voltage Regulators - DC DC Switching Regulators MAX637AESA+-ND

Description
"Buck Switching Regulator IC Negative Adjustable (Fixed) -1.31V (-15V) 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Negative Adjustable (Fixed) -1.31V (-15V) 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX637AESA+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX637AESA+-ND
Voltage Regulators - DC DC Switching Regulators MAX637AESA+-ND
"Buck Switching Regulator IC Negative Adjustable (Fixed) -1.31V (-15V) 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Negative Adjustable (Fixed) -1.31V (-15V) 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX637AESA+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage -15 to -1.31 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT8300IS5#WTRMPBFTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 150 volts
IOUT 0.2600 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310SEV-1#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 18-TFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310SEV#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details