DigiKey Voltage Regulators - DC DC Switching Regulators MAX633AESA+T-ND

Description
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (15V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (15V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX633AESA+T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX633AESA+T-ND
Voltage Regulators - DC DC Switching Regulators MAX633AESA+T-ND
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (15V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (15V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX633AESA+T-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.31 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT8640HUDCF#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN, 18 Leads, Exposed Pad
View Details
DC DC Switching Controllers - 161-LT3752HFE#WTRPBFTR-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - ICL7662CBD+TR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
VIN 4.5 to 20 volts
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details