DigiKey Voltage Regulators - DC DC Switching Regulators MAX632AESA+-ND

Description
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (12V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (12V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX632AESA+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX632AESA+-ND
Voltage Regulators - DC DC Switching Regulators MAX632AESA+-ND
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (12V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (12V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX632AESA+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.31 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 175-MAX17024ETD+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 14-WFDFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3419EMS#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
DC DC Switching Controllers - 161-LTC1872ES6#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
fsw 550 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 505-MAX861CSA+-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
View Details