"Boost Switching Regulator IC Positive Adjustable (Fixed) 2.4V (5V) 1 Output 450mA (Switch) 8-CDIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX631AMJA/883B-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | DIP; Other; "8-CDIP (0.300"", 7.62mm)" |
| Output Voltage | 2.4 to 16.5 volts |