DigiKey Voltage Regulators - DC DC Switching Regulators MAX631ACSA-ND

Description
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (5V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (5V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX631ACSA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX631ACSA-ND
Voltage Regulators - DC DC Switching Regulators MAX631ACSA-ND
"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (5V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Boost, Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 1.31V (5V) 1 Output 450mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX631ACSA-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.31 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX16956AUBA/V+TCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
DC DC Switching Controllers - 175-MAX15157BATJ+TTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 32-WFQFN Exposed Pad
fsw 120 to 1000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1261LCS8-4#PBF-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage -4 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1931IS5#TRMTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage -34 to -1.25 volts
View Details