DigiKey Voltage Regulators - DC DC Switching Regulators MAX629ESA+TR-ND

Description
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable ±0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable ±0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX629ESA+TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX629ESA+TR-ND
Voltage Regulators - DC DC Switching Regulators MAX629ESA+TR-ND
"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable ±0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable ±0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX629ESA+TR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 0.8000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3861IUH-1#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 32-WFQFN Exposed Pad
fsw 250 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT3002IS8E#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 1 to 36 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3621EDCB#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 6-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16956AUBE/V+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details