Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MAX628ESA+T-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 2 amps |
| Supply Voltage | 4.5 to 18 volts |
| Rise Time | 25 ns |