Series Voltage Reference IC Fixed 4.5V V ±0.4% 5mA SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6107EUR+TCT-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 75 ppm/C |
| IQ | 0.1250 mA |