Series Voltage Reference IC Adjustable 1.184V 5VV ±0.5% 5mA SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6037CAUKADJ+TCT-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; SC-74A, SOT-753 |
| TC | 50 ppm/C |
| IQ | 0.2500 mA |