Series Voltage Reference IC Fixed 2.048V V ±0.15% 4mA SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6029EUK21+TCT-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; SC-74A, SOT-753 |
| TC | 30 ppm/C |
| IQ | 0.0053 mA |