Series Voltage Reference IC Fixed 2.048V V ±0.4% 1mA SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6018BEUR21+TDKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 50 ppm/C |
| IQ | 0.0060 mA |