Series Voltage Reference IC Fixed 2.5V V ±1% 400µA SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6002EUR+TDKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 100 ppm/C |
| IQ | 0.0450 mA |