DigiKey Digital to Analog Converters (DAC) MAX5888EGK+TD-ND

Description
16 Bit Digital to Analog Converter 1 68-QFN (10x10)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 68-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5888EGK+TD-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5888EGK+TD-ND
Digital to Analog Converters (DAC) MAX5888EGK+TD-ND
16 Bit Digital to Analog Converter 1 68-QFN (10x10)

16 Bit Digital to Analog Converter 1 68-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5888EGK+TD-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel
Package Type 68-VFQFN Exposed Pad
Packing Method Tape Reel
Pins 68
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5422AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5205BEUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770204RX-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details
Digital to Analog Converters (DAC) - 505-5962-9090801M2A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
View Details