DigiKey Digital to Analog Converters (DAC) MAX5874EGK+D-ND

Description
14 Bit Digital to Analog Converter 2 68-QFN (10x10)
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 2 68-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5874EGK+D-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5874EGK+D-ND
Digital to Analog Converters (DAC) MAX5874EGK+D-ND
14 Bit Digital to Analog Converter 2 68-QFN (10x10)

14 Bit Digital to Analog Converter 2 68-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5874EGK+D-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type 68-VFQFN Exposed Pad
Packing Method Tube
Pins 68
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5346BRUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5443YRMZ-REELTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5308BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details