DigiKey Digital to Analog Converters (DAC) MAX5873EGK+TD-ND

Description
12 Bit Digital to Analog Converter 2 68-QFN (10x10)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 68-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5873EGK+TD-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5873EGK+TD-ND
Digital to Analog Converters (DAC) MAX5873EGK+TD-ND
12 Bit Digital to Analog Converter 2 68-QFN (10x10)

12 Bit Digital to Analog Converter 2 68-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5873EGK+TD-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type 68-VFQFN Exposed Pad
Packing Method Tape Reel
Pins 68
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5139GTE+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5428YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5715AAUD+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX535BCUA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details