12 Bit Digital to Analog Converter 2 68-QFN (10x10)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX5873EGK+D-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | 68-VFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 68 |
| Resolution | 12 bits |