DigiKey Digital to Analog Converters (DAC) MAX5825BAUP+-ND

Description
12 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5825BAUP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5825BAUP+-ND
Digital to Analog Converters (DAC) MAX5825BAUP+-ND
12 Bit Digital to Analog Converter 8 20-TSSOP

12 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5825BAUP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX538BCSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5405YCPZ-REEL7TR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD3531RBCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details