DigiKey Digital to Analog Converters (DAC) MAX5741EUB+-ND

Description
10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5741EUB+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5741EUB+-ND
Digital to Analog Converters (DAC) MAX5741EUB+-ND
10 Bit Digital to Analog Converter 4 10-uMAX/uSOP

10 Bit Digital to Analog Converter 4 10-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5741EUB+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5383BSTZ-5-ND - DigiKey
Specs
Interface Type Parallel; SPI; I2C
Package Type LFQP; 100-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 175-MAX5183BEEI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5440YRUZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5316RBCPZ-RL7CT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details