DigiKey Digital to Analog Converters (DAC) MAX5715AAUD+W-ND

Description
12 Bit Digital to Analog Converter 4 14-TSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5715AAUD+W-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5715AAUD+W-ND
Digital to Analog Converters (DAC) MAX5715AAUD+W-ND
12 Bit Digital to Analog Converter 4 14-TSSOP

12 Bit Digital to Analog Converter 4 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5715AAUD+W-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5821MEUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5422ACPZ-REELTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 161-LTC2629CGN-1#TRPBFDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details