DigiKey Digital to Analog Converters (DAC) MAX5632UCB+D-ND

Description
16 Bit Digital to Analog Converter 32 64-LQFP (10x10)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 32 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5632UCB+D-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5632UCB+D-ND
Digital to Analog Converters (DAC) MAX5632UCB+D-ND
16 Bit Digital to Analog Converter 32 64-LQFP (10x10)

16 Bit Digital to Analog Converter 32 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5632UCB+D-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type LFQP; 64-LQFP
Packing Method Tray
Pins 64
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5339BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5421CREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-5962-88659013A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-5962-8770101RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details