16 Bit Digital to Analog Converter 32 64-LQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX5631UCB+D-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | LFQP; 64-LQFP |
| Packing Method | Tray |
| Pins | 64 |
| Resolution | 16 bits |