8 Bit Digital to Analog Converter 2 8-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX550ACUA+-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tube |
| Resolution | 8 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |