DigiKey Digital to Analog Converters (DAC) MAX5501BGAP+-ND

Description
12 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5501BGAP+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5501BGAP+-ND
Digital to Analog Converters (DAC) MAX5501BGAP+-ND
12 Bit Digital to Analog Converter 4 20-SSOP

12 Bit Digital to Analog Converter 4 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5501BGAP+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5405YCPZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5300BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-5962-9201601MEA-ND - DigiKey
Specs
Packing Method Tube
Resolution 16 bits
View Details
Digital to Analog Converters (DAC) - 175-MAX517BESA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details