DigiKey Digital to Analog Converters (DAC) MAX549ACPA+-ND

Description
8 Bit Digital to Analog Converter 2 8-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 2 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX549ACPA+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX549ACPA+-ND
Digital to Analog Converters (DAC) MAX549ACPA+-ND
8 Bit Digital to Analog Converter 2 8-PDIP

8 Bit Digital to Analog Converter 2 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX549ACPA+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5346BRUZ-REEL7CT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5328ARUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX538BCSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5100BEUP+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details