DigiKey Digital to Analog Converters (DAC) MAX5480AEEE+T-ND

Description
8 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5480AEEE+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5480AEEE+T-ND
Digital to Analog Converters (DAC) MAX5480AEEE+T-ND
8 Bit Digital to Analog Converter 1 16-QSOP

8 Bit Digital to Analog Converter 1 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5480AEEE+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5338BRMZ-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD420ANZ-32-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX522CSA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-9176402M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details