DigiKey Digital to Analog Converters (DAC) MAX5480AEEE+-ND

Description
8 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5480AEEE+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5480AEEE+-ND
Digital to Analog Converters (DAC) MAX5480AEEE+-ND
8 Bit Digital to Analog Converter 1 16-QSOP

8 Bit Digital to Analog Converter 1 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5480AEEE+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5304CUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5060YRJZ-1500RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5024BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5705BAUB+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details