DigiKey Digital to Analog Converters (DAC) MAX547AEMH-ND

Description
13 Bit Digital to Analog Converter 8 44-MQFP (10x10)
Request a Quote Datasheet
Description
13 Bit Digital to Analog Converter 8 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX547AEMH-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX547AEMH-ND
Digital to Analog Converters (DAC) MAX547AEMH-ND
13 Bit Digital to Analog Converter 8 44-MQFP (10x10)

13 Bit Digital to Analog Converter 8 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX547AEMH-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type 44-QFP
Packing Method Tube
Pins 44
Resolution 13 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5304EUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5142EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 161-LTC7545AKSW#TRPBFTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5259EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details