DigiKey Digital to Analog Converters (DAC) MAX547ACQH+D-ND

Description
13 Bit Digital to Analog Converter 8 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
13 Bit Digital to Analog Converter 8 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX547ACQH+D-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX547ACQH+D-ND
Digital to Analog Converters (DAC) MAX547ACQH+D-ND
13 Bit Digital to Analog Converter 8 44-PLCC (16.59x16.59)

13 Bit Digital to Analog Converter 8 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX547ACQH+D-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Tube
Pins 44
Resolution 13 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5480BEEE+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5313RBRUZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5060YRJZ-1500RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5805BAUB+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details