DigiKey Digital to Analog Converters (DAC) MAX545BCSD+T-ND

Description
14 Bit Digital to Analog Converter 1 14-SOIC
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX545BCSD+T-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX545BCSD+T-ND
Digital to Analog Converters (DAC) MAX545BCSD+T-ND
14 Bit Digital to Analog Converter 1 14-SOIC

14 Bit Digital to Analog Converter 1 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX545BCSD+T-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5405YCPZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5311BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5025BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5304EUA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details