Digital Potentiometer 10k Ohm 2 Circuit 32 Taps Pushbutton Interface 16-QSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | MAX5456EEE+T-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "16-SSOP |
| Resistance Taper | Log / Audio |
| Resistance Range | 10000 ohms |
| Tolerance | 30 +/- % |