DigiKey Digital to Analog Converters (DAC) MAX5443ACUA+-ND

Description
16 Bit Digital to Analog Converter 1 8-uMAX/uSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 8-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5443ACUA+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5443ACUA+-ND
Digital to Analog Converters (DAC) MAX5443ACUA+-ND
16 Bit Digital to Analog Converter 1 8-uMAX/uSOP

16 Bit Digital to Analog Converter 1 8-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5443ACUA+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5024BRUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-9176402M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details
Digital to Analog Converters (DAC) - 505-AD5424YRUZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD3530RBCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details