DigiKey Digital to Analog Converters (DAC) MAX5443ACUA-ND

Description
16 Bit Digital to Analog Converter 1 8-uMAX/uSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 8-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX5443ACUA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX5443ACUA-ND
Digital to Analog Converters (DAC) MAX5443ACUA-ND
16 Bit Digital to Analog Converter 1 8-uMAX/uSOP

16 Bit Digital to Analog Converter 1 8-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5443ACUA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5721EUA+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5138BGTE+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5348BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5390BSTZ-3-ND - DigiKey
Specs
Interface Type SPI; I2C
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details