DigiKey Digital to Analog Converters (DAC) MAX543BEPA+-ND

Description
12 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX543BEPA+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX543BEPA+-ND
Digital to Analog Converters (DAC) MAX543BEPA+-ND
12 Bit Digital to Analog Converter 1 8-PDIP

12 Bit Digital to Analog Converter 1 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX543BEPA+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5363BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5425YRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5380MEUK+TCT-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5326BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details