DigiKey Digital to Analog Converters (DAC) MAX543BCWE-ND

Description
12 Bit Digital to Analog Converter 1 16-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX543BCWE-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX543BCWE-ND
Digital to Analog Converters (DAC) MAX543BCWE-ND
12 Bit Digital to Analog Converter 1 16-SOIC

12 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX543BCWE-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5311BRMZ-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5480BEEE+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5258EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5156BCEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details