DigiKey Digital to Analog Converters (DAC) MAX542ACSD+-ND

Description
16 Bit Digital to Analog Converter 1 14-SOIC
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX542ACSD+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX542ACSD+-ND
Digital to Analog Converters (DAC) MAX542ACSD+-ND
16 Bit Digital to Analog Converter 1 14-SOIC

16 Bit Digital to Analog Converter 1 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX542ACSD+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5811NEUT+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5324ARMZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5102BEUE+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD3530RBCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details