DigiKey Digital to Analog Converters (DAC) MAX541ACSA+-ND

Description
16 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX541ACSA+-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX541ACSA+-ND
Digital to Analog Converters (DAC) MAX541ACSA+-ND
16 Bit Digital to Analog Converter 1 8-SOIC

16 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX541ACSA+-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD420ARZ-32-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5885EGM+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5382BSTZ-5-ND - DigiKey
Specs
Interface Type Parallel; SPI; I2C
Package Type LFQP; 100-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5422BREZ-REELCT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details