Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | MAX5418LETA+TDKR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-WDFN Exposed Pad |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | 25 +/- % |