DigiKey Digital to Analog Converters (DAC) MAX539BESA-ND

Description
12 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX539BESA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX539BESA-ND
Digital to Analog Converters (DAC) MAX539BESA-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX539BESA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5320BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5450YUJZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770101RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5379ABCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 108-BGA, CSPBGA
Packing Method Tray
View Details