DigiKey Digital to Analog Converters (DAC) MAX539AESA-ND

Description
12 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MAX539AESA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MAX539AESA-ND
Digital to Analog Converters (DAC) MAX539AESA-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX539AESA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5300WBRTZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-5962-9201601MEA-ND - DigiKey
Specs
Packing Method Tube
Resolution 16 bits
View Details
Digital to Analog Converters (DAC) - 505-AD5449YRUZ-REELTR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5441BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details