Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN-EP (2x2)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | MAX5395LATA+DKR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-WFDFN Exposed Pad |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |
| Tolerance | 25 +/- % |