Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Up/Down (U/D, CS) Interface 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | MAX5389NAUD+T-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |